LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221608 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.444 NOMINAL OD (MM) : 11.3 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 137
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF221608 |
| Product Name | 221608 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 8 Conductor - Black |
| Cable Jacket | Thermoplastic Polymer |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) |