Lapp Tannehill 2214180 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 14 AWG 18 Conductor - Black OLF2214180

Description
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2214180 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2214180 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 527
Description
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2214180 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2214180 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 527

Suppliers

Company
Product
Description
Supplier Links
2214180 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 14 AWG 18 Conductor - Black - OLF2214180 - Lapp Tannehill
Savage, MN, United States
2214180 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 14 AWG 18 Conductor - Black
OLF2214180
2214180 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 14 AWG 18 Conductor - Black OLF2214180
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2214180 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2214180 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 527

LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.

  • Easier to pull than standard tray cables; lower labor costs
  • Black numbered conductors for easy identification
  • Improved shielding effectiveness
  • LAPP part number 2214180

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2214180 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 527

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF2214180
Product Name 2214180 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 14 AWG 18 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC/Nylon
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Connector, bayonet for 6.5 mm or larger - 1-CON/BS2 - Hottinger Brüel & Kjær A/S
Specs
Standards / Certifications MIL-SPEC
View Details