Lapp Tannehill 21702213 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 10m - Green PUR OLF2172213

Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172213 is a 10m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172213 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.
Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172213 is a 10m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172213 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Suppliers

Company
Product
Description
Supplier Links
21702213 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 10m - Green PUR - OLF2172213 - Lapp Tannehill
Savage, MN, United States
21702213 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 10m - Green PUR
OLF2172213
21702213 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 10m - Green PUR OLF2172213
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172213 is a 10m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172213 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172213 is a 10m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172213 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2172213
Product Name 21702213 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 10m - Green PUR
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details