Lapp Tannehill 21702212 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 7m - Green PUR OLF2172212

Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172212 is a 7m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172212 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 7m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.
Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172212 is a 7m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172212 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 7m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Suppliers

Company
Product
Description
Supplier Links
21702212 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 7m - Green PUR - OLF2172212 - Lapp Tannehill
Savage, MN, United States
21702212 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 7m - Green PUR
OLF2172212
21702212 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 7m - Green PUR OLF2172212
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172212 is a 7m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172212 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 7m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172212 is a 7m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172212 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 7m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2172212
Product Name 21702212 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 7m - Green PUR
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details