LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172209 is a 2m long solution.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172209 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLF2172209 |
| Product Name | 2172209 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 2m - Green PUR |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |
| Cable Shielding | Braid; Copper Braid |