Lapp Tannehill 21702208 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 1m - Green PUR OLF2172208

Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172208 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.
Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172208 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Suppliers

Company
Product
Description
Supplier Links
21702208 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 1m - Green PUR - OLF2172208 - Lapp Tannehill
Savage, MN, United States
21702208 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 1m - Green PUR
OLF2172208
21702208 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 1m - Green PUR OLF2172208
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172208 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172208 is a 1m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2172208
Product Name 21702208 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - 1m - Green PUR
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details