Lapp Tannehill 21702207 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - .05m - Green PUR OLF2172207

Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172207 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172207 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.
Description
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172207 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172207 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Suppliers

Company
Product
Description
Supplier Links
21702207 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - .05m - Green PUR - OLF2172207 - Lapp Tannehill
Savage, MN, United States
21702207 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - .05m - Green PUR
OLF2172207
21702207 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - .05m - Green PUR OLF2172207
LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172207 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172207 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172207 is a .5m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2172207 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 0.5m CONTACT CARRIER MATERIAL : TPU NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropelene TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP67 APPLICATION : For automation industrial machinery and plant engineering.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2172207
Product Name 21702207 - LAPP ETHERLINE® FD CAT 6 Patchcord - 4x2x26/19 AWG - M12 to M12 - .05m - Green PUR
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241311-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details