Lapp Tannehill 2170934 - LAPP ETHERLINE® 4 Pair: CAT7 Flexible - 26 AWG - Polyurethane (PUR) - Green OLF2170934

Description
This ETHERLINE® 26 AWG 4 pair CAT7 flexible cable is designed for flexible applications and come with an overall foil and briad shield and individually shielded pairs for EMI protection. The small cable diameter provides space-savings and this product can be used in dry or damp rooms. LAPP part number 2170934. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170934 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.4 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 31
Description
This ETHERLINE® 26 AWG 4 pair CAT7 flexible cable is designed for flexible applications and come with an overall foil and briad shield and individually shielded pairs for EMI protection. The small cable diameter provides space-savings and this product can be used in dry or damp rooms. LAPP part number 2170934. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170934 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.4 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 31

Suppliers

Company
Product
Description
Supplier Links
2170934 - LAPP ETHERLINE® 4 Pair: CAT7 Flexible - 26 AWG - Polyurethane (PUR) - Green - OLF2170934 - Lapp Tannehill
Savage, MN, United States
2170934 - LAPP ETHERLINE® 4 Pair: CAT7 Flexible - 26 AWG - Polyurethane (PUR) - Green
OLF2170934
2170934 - LAPP ETHERLINE® 4 Pair: CAT7 Flexible - 26 AWG - Polyurethane (PUR) - Green OLF2170934
This ETHERLINE® 26 AWG 4 pair CAT7 flexible cable is designed for flexible applications and come with an overall foil and briad shield and individually shielded pairs for EMI protection. The small cable diameter provides space-savings and this product can be used in dry or damp rooms. LAPP part number 2170934. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170934 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.4 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 31

This ETHERLINE® 26 AWG 4 pair CAT7 flexible cable is designed for flexible applications and come with an overall foil and briad shield and individually shielded pairs for EMI protection. The small cable diameter provides space-savings and this product can be used in dry or damp rooms. LAPP part number 2170934.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170934 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.4 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 31

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170934
Product Name 2170934 - LAPP ETHERLINE® 4 Pair: CAT7 Flexible - 26 AWG - Polyurethane (PUR) - Green
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1204/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers