Lapp Tannehill 2170893 - LAPP ETHERLINE® 2 Pair: CAT5 Stationary - 22 AWG - Green OLF2170893

Description
This LAPP ETHERLINE® CAT5 cable is a 22 AWG industrial Ethernet cable for stationary applications Provides reliable network communication in demanding industrial environments The high quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170893 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170893 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms; transmission rates up to 10/100 Mbit/sec WEIGHT LBS/MFT : 47
Description
This LAPP ETHERLINE® CAT5 cable is a 22 AWG industrial Ethernet cable for stationary applications Provides reliable network communication in demanding industrial environments The high quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170893 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170893 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms; transmission rates up to 10/100 Mbit/sec WEIGHT LBS/MFT : 47

Suppliers

Company
Product
Description
Supplier Links
2170893 - LAPP ETHERLINE® 2 Pair: CAT5 Stationary - 22 AWG - Green - OLF2170893 - Lapp Tannehill
Savage, MN, United States
2170893 - LAPP ETHERLINE® 2 Pair: CAT5 Stationary - 22 AWG - Green
OLF2170893
2170893 - LAPP ETHERLINE® 2 Pair: CAT5 Stationary - 22 AWG - Green OLF2170893
This LAPP ETHERLINE® CAT5 cable is a 22 AWG industrial Ethernet cable for stationary applications Provides reliable network communication in demanding industrial environments The high quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170893 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170893 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms; transmission rates up to 10/100 Mbit/sec WEIGHT LBS/MFT : 47

This LAPP ETHERLINE® CAT5 cable is a 22 AWG industrial Ethernet cable for stationary applications

  • Provides reliable network communication in demanding industrial environments
  • The high quality foil and braid shield assure protection from EMI
  • Cables meet the transmission requirements for Category 5
  • Double screening ensures high transmission reliability in areas with EMI
  • Highly oil- and abrasion-resistant Polyurethane (PUR) jacket
  • Conforms to PROFINET® standard
  • Suitable for EtherCAT® and EtherNet/IP applications
  • Fast connect style allows for quick installation
  • Suitable for POE per IEEE 802.3at
  • LAPP part number 2170893

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170893 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms; transmission rates up to 10/100 Mbit/sec WEIGHT LBS/MFT : 47

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170893
Product Name 2170893 - LAPP ETHERLINE® 2 Pair: CAT5 Stationary - 22 AWG - Green
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details