Lapp Tannehill 2170888 - LAPP ETHERLINE® 2 Pair: CAT5 TORSION - 22 AWG - Green OLF2170888

Description
This LAPP ETHERLINE® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180°F per meter. LAPP part number 2170888. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170888 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 5x cable diameter ENVIRONMENTAL : Halogen-free Flame-retardant Abrasion-resistant Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary flexible continuous flex and torsion applications; recommended for drip loop applications e.g. in wind turbines. WEIGHT LBS/MFT : 35
Description
This LAPP ETHERLINE® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180°F per meter. LAPP part number 2170888. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170888 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 5x cable diameter ENVIRONMENTAL : Halogen-free Flame-retardant Abrasion-resistant Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary flexible continuous flex and torsion applications; recommended for drip loop applications e.g. in wind turbines. WEIGHT LBS/MFT : 35

Suppliers

Company
Product
Description
Supplier Links
2170888 - LAPP ETHERLINE® 2 Pair: CAT5 TORSION - 22 AWG - Green - OLF2170888 - Lapp Tannehill
Savage, MN, United States
2170888 - LAPP ETHERLINE® 2 Pair: CAT5 TORSION - 22 AWG - Green
OLF2170888
2170888 - LAPP ETHERLINE® 2 Pair: CAT5 TORSION - 22 AWG - Green OLF2170888
This LAPP ETHERLINE® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180°F per meter. LAPP part number 2170888. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170888 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 5x cable diameter ENVIRONMENTAL : Halogen-free Flame-retardant Abrasion-resistant Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary flexible continuous flex and torsion applications; recommended for drip loop applications e.g. in wind turbines. WEIGHT LBS/MFT : 35

This LAPP ETHERLINE® CAT5 TORSION cable is a 2 pair industrial Ethernet cable designed for hgih-torsion stress applications. It is tested with more than 1 million bening cycles and a right/left movement of 180°F per meter. LAPP part number 2170888.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170888 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 5x cable diameter ENVIRONMENTAL : Halogen-free Flame-retardant Abrasion-resistant Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary flexible continuous flex and torsion applications; recommended for drip loop applications e.g. in wind turbines. WEIGHT LBS/MFT : 35

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170888
Product Name 2170888 - LAPP ETHERLINE® 2 Pair: CAT5 TORSION - 22 AWG - Green
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Bus and Ethernet Cables for Secure Data Transmission, CB 627 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
LAN Cable WQ2429, 2m - WL-3222--- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 1861614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Networking
Cable Type Coaxial; Cat 6
View Details