Lapp Tannehill 2170886 - LAPP ETHERLINE® 2 Pair: CAT5 Flexible - 22 AWG - Green OLF2170886

Description
This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications Provides reliable network communication in demanding industrial environments High quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170886 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170886 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 45
Description
This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications Provides reliable network communication in demanding industrial environments High quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170886 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170886 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 45

Suppliers

Company
Product
Description
Supplier Links
2170886 - LAPP ETHERLINE® 2 Pair: CAT5 Flexible - 22 AWG - Green - OLF2170886 - Lapp Tannehill
Savage, MN, United States
2170886 - LAPP ETHERLINE® 2 Pair: CAT5 Flexible - 22 AWG - Green
OLF2170886
2170886 - LAPP ETHERLINE® 2 Pair: CAT5 Flexible - 22 AWG - Green OLF2170886
This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications Provides reliable network communication in demanding industrial environments High quality foil and braid shield assure protection from EMI Cables meet the transmission requirements for Category 5 Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170886 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170886 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 45

This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications

  • Provides reliable network communication in demanding industrial environments
  • High quality foil and braid shield assure protection from EMI
  • Cables meet the transmission requirements for Category 5
  • Double screening ensures high transmission reliability in areas with EMI
  • Highly oil- and abrasion-resistant Polyurethane (PUR) jacket
  • Conforms to PROFINET® standard
  • Suitable for EtherCAT® and EtherNet/IP applications
  • Fast connect style allows for quick installation
  • Suitable for POE per IEEE 802.3at
  • LAPP part number 2170886

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170886 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 45

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170886
Product Name 2170886 - LAPP ETHERLINE® 2 Pair: CAT5 Flexible - 22 AWG - Green
Cable Type Cat 5
Unlock Full Specs
to access all available technical data