LAPP ETHERLINE® PN CAT7 FLEX is a flexible (Class F) Industral Ethernet cable for industrial secondary and tertiary cabling according to EN 50173-3 ISO/IEC 24702. This 4x2x23 AWG / 7c solution, LAPP part number 2170597, features a robust halogen-free outer sheath, high-quality double screening to ensure high transmission rates in areas with EMI, and is suitable for EtherCat and EtherNet/IP applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170597 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 23 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Oil-resistant Halogen-free STANDARDS/APPROVALS : UL Approved CSA Approved APPLICATION : Wiring of machines tools devices appliances and control cabinets; Industrial secondary and tertiary cabling according to EN 50173-3 ISO/IEC 24702; Suitable for EtherCAT and EtherNet/IP applications
| Lapp Tannehill | |
|---|---|
| Product Category | Ethernet Cables |
| Product Number | OLF2170597 |
| Product Name | 2170597 - LAPP ETHERLINE® PN CAT7 FLEX - 4 pair 2x23 AWG / 7c - Green PVC |
| Application | Instrumentation and Control |