LAPP ETHERLINE® PN CAT6A FLEX FC is a type B cable for flexible PROFINET® application with 4 pairs with a FC inner sheath for ease of cable preparation when terminating. This cable is screened against EMI interference, can be used in dry or damp rooms in harsh Industrial Ethernet conditions and meets CAT6A requirements. This cable, LAPP part number 2170587, is suitable for EtherCAT and EtherNet/IP applications and features a FRNC (flame retardant non-corrosive) jacket material.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170586 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PROFINET SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 23 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : FRNC INSULATION MATERIAL : PE TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 125V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Oil-resistant APPLICATION : Wiring of machines tools devices appliances and control cabinets; Industrial secondary and tertiary cabling according to EN 50173-3 ISO/IEC 24702; Suitable for EtherCAT and EtherNet/IP applications; Dry and damp rooms
| Lapp Tannehill | |
|---|---|
| Product Category | Ethernet Cables |
| Product Number | OLF2170587 |
| Product Name | 2170587 - LAPP ETHERLINE® PN CAT6A FLEX FC - 23 AWG / 7c - PE Insulation - Halogen-free Inner sheath - Green FRNC Jacket |
| Application | Instrumentation and Control |