Lapp Tannehill 2170576 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 4m - Green PUR OLF2170576

Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170576 is a 4m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170576 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 4m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.
Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170576 is a 4m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170576 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 4m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Suppliers

Company
Product
Description
Supplier Links
2170576 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 4m - Green PUR - OLF2170576 - Lapp Tannehill
Savage, MN, United States
2170576 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 4m - Green PUR
OLF2170576
2170576 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 4m - Green PUR OLF2170576
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170576 is a 4m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170576 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 4m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170576 is a 4m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170576 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 4m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2170576
Product Name 2170576 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 4m - Green PUR
Application Instrumentation and Control; LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details