Lapp Tannehill 2170572 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 1m - Green PUR OLF2170572

Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170572 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170572 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.
Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170572 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170572 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Suppliers

Company
Product
Description
Supplier Links
2170572 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 1m - Green PUR - OLF2170572 - Lapp Tannehill
Savage, MN, United States
2170572 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 1m - Green PUR
OLF2170572
2170572 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 1m - Green PUR OLF2170572
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170572 is a 1m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170572 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170572 is a 1m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170572 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2170572
Product Name 2170572 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - 1m - Green PUR
Application Instrumentation and Control; LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, single-end, for Latches - G125-FC11605L0-0920L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Encoder cable - NEBM-M12W8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details