Lapp Tannehill 2170571 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - .5m - Green PUR OLF2170571

Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170571 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170571 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.
Description
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170571 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170571 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Suppliers

Company
Product
Description
Supplier Links
2170571 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - .5m - Green PUR - OLF2170571 - Lapp Tannehill
Savage, MN, United States
2170571 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - .5m - Green PUR
OLF2170571
2170571 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - .5m - Green PUR OLF2170571
LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170571 is a .5m long solution. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170571 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part number 2170571 is a .5m long solution.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170571 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ 45 / RJ 45 NUMBER OF POSITIONS : 8 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foamed PE TEMPERATURE : -22°F to +158°F -30°C to +70°C IP RATING : IP20 APPLICATION : Auomation indsutrial machinery and plant engineering and control cabinet applications in controlled envronments.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF2170571
Product Name 2170571 - LAPP ETHERLINE® PN CABINET CAT6A PROFINET® Patchcord - 4x2x 26/7 AWG - RJ45 to RJ45 - .5m - Green PUR
Application Instrumentation and Control; LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers