This LAPP ETHERLINE® CAT5 ARMORED cable has a foil braid shield and comes with two layers of galvanized steel tape. This allows the cable to provide reliable data transmission in even the roughest industrual environmens. LAPP part number 2170496.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170496 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 1 SHIELDING : Foil braid galvanized steel tape PVC inner jacket POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.366 NOMINAL OD (MM) : 9.3 CONDUCTOR COLOR : white yellow blue orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant UV-Resistant Rodent protection APPLICATION : Harsh industrial environments; stationary applications WEIGHT LBS/MFT : 83
| Lapp Tannehill | |
|---|---|
| Product Category | Ethernet Cables |
| Product Number | OLF2170496 |
| Product Name | 2170496 - LAPP ETHERLINE® 2 Pair: CAT5 ARMORED - 22 AWG - Black |
| Cable Type | Cat 5 |