Lapp Tannehill 2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green OLF2170488

Description
This LAPP ETHERLINE® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 100V MIN BEND RADIUS : 7.5x cable diameter ENVIRONMENTAL : Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved CSA Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 42
Description
This LAPP ETHERLINE® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 100V MIN BEND RADIUS : 7.5x cable diameter ENVIRONMENTAL : Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved CSA Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 42

Suppliers

Company
Product
Description
Supplier Links
2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green - OLF2170488 - Lapp Tannehill
Savage, MN, United States
2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green
OLF2170488
2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green OLF2170488
This LAPP ETHERLINE® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 100V MIN BEND RADIUS : 7.5x cable diameter ENVIRONMENTAL : Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved CSA Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 42

This LAPP ETHERLINE® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6 PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polypropylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 100V MIN BEND RADIUS : 7.5x cable diameter ENVIRONMENTAL : Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved CSA Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 42

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170488
Product Name 2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN5A3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details