Lapp Tannehill 2170482 - LAPP ETHERLINE® 4 Pair: CAT6A TORSION - 24 AWG - PVC - Green OLF2170482

Description
This ETHERLINE® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170482. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170482 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Foam skin TEMPERATURE : 14°F to +158°F -10°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 59
Description
This ETHERLINE® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170482. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170482 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Foam skin TEMPERATURE : 14°F to +158°F -10°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 59

Suppliers

Company
Product
Description
Supplier Links
2170482 - LAPP ETHERLINE® 4 Pair: CAT6A TORSION - 24 AWG - PVC - Green - OLF2170482 - Lapp Tannehill
Savage, MN, United States
2170482 - LAPP ETHERLINE® 4 Pair: CAT6A TORSION - 24 AWG - PVC - Green
OLF2170482
2170482 - LAPP ETHERLINE® 4 Pair: CAT6A TORSION - 24 AWG - PVC - Green OLF2170482
This ETHERLINE® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170482. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170482 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Foam skin TEMPERATURE : 14°F to +158°F -10°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 59

This ETHERLINE® 4 pair cable meets CAT6A requirements and can be used in torsion applications. The premium shielding allows reliable, hihg-speed data transfer. LAPP part number 2170482.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170482 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE PROFINET SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Foam skin TEMPERATURE : 14°F to +158°F -10°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 59

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170482
Product Name 2170482 - LAPP ETHERLINE® 4 Pair: CAT6A TORSION - 24 AWG - PVC - Green
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ethernet Cables, CATLine CAT 7A S -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking; Instrumentation and Control
Cable Type Twisted Pair
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Application Networking; Instrumentation and Control
Cable Length 75.46 ft (230 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
Micro D-Code, QD Style Ethernet Media - 1585D-M4UBJM-0M3 - Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details