Lapp Tannehill 2170481 - LAPP ETHERLINE® 4 Pair: CAT7 TORSION - 24 AWG - Polyurethane (PUR) - Green OLF2170481

Description
This ETHERLINE® CAT 7 TORSION cable features a premium shielding that allows reliable, high-speed data transfer and is suitable for high- torsion stress. This cable has excellent EMI potection and is suitable for EtherCAT® and EtherNet/IP applications. LAPP part number 2170481. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170481 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.367 NOMINAL OD (MM) : 9.4 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 64
Description
This ETHERLINE® CAT 7 TORSION cable features a premium shielding that allows reliable, high-speed data transfer and is suitable for high- torsion stress. This cable has excellent EMI potection and is suitable for EtherCAT® and EtherNet/IP applications. LAPP part number 2170481. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170481 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.367 NOMINAL OD (MM) : 9.4 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 64

Suppliers

Company
Product
Description
Supplier Links
2170481 - LAPP ETHERLINE® 4 Pair: CAT7 TORSION - 24 AWG - Polyurethane (PUR) - Green - OLF2170481 - Lapp Tannehill
Savage, MN, United States
2170481 - LAPP ETHERLINE® 4 Pair: CAT7 TORSION - 24 AWG - Polyurethane (PUR) - Green
OLF2170481
2170481 - LAPP ETHERLINE® 4 Pair: CAT7 TORSION - 24 AWG - Polyurethane (PUR) - Green OLF2170481
This ETHERLINE® CAT 7 TORSION cable features a premium shielding that allows reliable, high-speed data transfer and is suitable for high- torsion stress. This cable has excellent EMI potection and is suitable for EtherCAT® and EtherNet/IP applications. LAPP part number 2170481. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170481 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.367 NOMINAL OD (MM) : 9.4 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 64

This ETHERLINE® CAT 7 TORSION cable features a premium shielding that allows reliable, high-speed data transfer and is suitable for high- torsion stress. This cable has excellent EMI potection and is suitable for EtherCAT® and EtherNet/IP applications. LAPP part number 2170481.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170481 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Torsion AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.367 NOMINAL OD (MM) : 9.4 CONDUCTOR COLOR : white & blue white & orange white & green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -22°F to +158°F -30°C to +70°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : High-torsion stress applications harsh industrial environments. WEIGHT LBS/MFT : 64

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170481
Product Name 2170481 - LAPP ETHERLINE® 4 Pair: CAT7 TORSION - 24 AWG - Polyurethane (PUR) - Green
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Unlock Full Specs
to access all available technical data