Lapp Tannehill 2170472 - LAPP ETHERLINE® TRAY CAT7 Stationary - 22 AWG / 4 pair- Green OLF2170472

Description
LAPP ETHERLINE® TRAY CAT7 stationary cable is the first tray-rated (UL PTLC) category 7 cable on the market. This tray-rated category cable has many impressive attributes including: Only CAT.7 PLTC (tray rated) cable on the market Small OD for installation flexibility OR-03 Rating (In oil for 60 days at 75°C, 65% unaged tensile strength and elongation) FR-03 Rating (Exposed to flame for 20 min. at 70,000 BTU - Damage cannot exceed 8 feet) Specially formulated PVC jacket, making this an ideal cable for stationary industrial use LAPP part number 2170472. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170472 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Specially formulated PVC INSULATION MATERIAL : Foam Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : UV-resistant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Cable trays stationary applications industrial machinery commercial & plant infrastructure WEIGHT LBS/MFT : 77
Description
LAPP ETHERLINE® TRAY CAT7 stationary cable is the first tray-rated (UL PTLC) category 7 cable on the market. This tray-rated category cable has many impressive attributes including: Only CAT.7 PLTC (tray rated) cable on the market Small OD for installation flexibility OR-03 Rating (In oil for 60 days at 75°C, 65% unaged tensile strength and elongation) FR-03 Rating (Exposed to flame for 20 min. at 70,000 BTU - Damage cannot exceed 8 feet) Specially formulated PVC jacket, making this an ideal cable for stationary industrial use LAPP part number 2170472. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170472 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Specially formulated PVC INSULATION MATERIAL : Foam Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : UV-resistant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Cable trays stationary applications industrial machinery commercial & plant infrastructure WEIGHT LBS/MFT : 77

Suppliers

Company
Product
Description
Supplier Links
2170472 - LAPP ETHERLINE® TRAY CAT7 Stationary - 22 AWG / 4 pair- Green - OLF2170472 - Lapp Tannehill
Savage, MN, United States
2170472 - LAPP ETHERLINE® TRAY CAT7 Stationary - 22 AWG / 4 pair- Green
OLF2170472
2170472 - LAPP ETHERLINE® TRAY CAT7 Stationary - 22 AWG / 4 pair- Green OLF2170472
LAPP ETHERLINE® TRAY CAT7 stationary cable is the first tray-rated (UL PTLC) category 7 cable on the market. This tray-rated category cable has many impressive attributes including: Only CAT.7 PLTC (tray rated) cable on the market Small OD for installation flexibility OR-03 Rating (In oil for 60 days at 75°C, 65% unaged tensile strength and elongation) FR-03 Rating (Exposed to flame for 20 min. at 70,000 BTU - Damage cannot exceed 8 feet) Specially formulated PVC jacket, making this an ideal cable for stationary industrial use LAPP part number 2170472. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170472 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Specially formulated PVC INSULATION MATERIAL : Foam Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : UV-resistant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Cable trays stationary applications industrial machinery commercial & plant infrastructure WEIGHT LBS/MFT : 77

LAPP ETHERLINE® TRAY CAT7 stationary cable is the first tray-rated (UL PTLC) category 7 cable on the market.

This tray-rated category cable has many impressive attributes including:

  • Only CAT.7 PLTC (tray rated) cable on the market
  • Small OD for installation flexibility
  • OR-03 Rating (In oil for 60 days at 75°C, 65% unaged tensile strength and elongation)
  • FR-03 Rating (Exposed to flame for 20 min. at 70,000 BTU - Damage cannot exceed 8 feet)
  • Specially formulated PVC jacket, making this an ideal cable for stationary industrial use

LAPP part number 2170472.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170472 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair SHIELDING : Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Specially formulated PVC INSULATION MATERIAL : Foam Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : UV-resistant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Cable trays stationary applications industrial machinery commercial & plant infrastructure WEIGHT LBS/MFT : 77

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170472
Product Name 2170472 - LAPP ETHERLINE® TRAY CAT7 Stationary - 22 AWG / 4 pair- Green
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
Industrial Ethernet Cables, CATLine CAT 7A S -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking; Instrumentation and Control
Cable Type Twisted Pair
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
LAN Cable WQ2429, 2m - WL-3222--- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 10Base-T; 100Base-TX
Application Networking
View Details