This ETHERLINE® ROBUST FR cable is a chemical-resistant industrial Ethernet cable for flexible applications
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170455 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant Flame-retardant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 54
Lapp Tannehill | |
---|---|
Product Category | Ethernet Cables |
Product Number | OLF2170455 |
Product Name | 2170455 - LAPP ETHERLINE® ROBUST FR CAT7 - 24 AWG - TPE - Black |
Application | Medical |