Lapp Tannehill 2170454 - LAPP ETHERLINE® ROBUST FR CAT5e - 22 AWG - TPE - Black OLF2170454

Description
This ETHERLINE® ROBUST FR cable is a chemical-resistant industrial Ethernet cable for flexible applications Flame retardant jacket Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170454. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170454 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant Flame-retardant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 37
Description
This ETHERLINE® ROBUST FR cable is a chemical-resistant industrial Ethernet cable for flexible applications Flame retardant jacket Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170454. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170454 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant Flame-retardant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 37

Suppliers

Company
Product
Description
Supplier Links
2170454 - LAPP ETHERLINE® ROBUST FR CAT5e - 22 AWG - TPE - Black - OLF2170454 - Lapp Tannehill
Savage, MN, United States
2170454 - LAPP ETHERLINE® ROBUST FR CAT5e - 22 AWG - TPE - Black
OLF2170454
2170454 - LAPP ETHERLINE® ROBUST FR CAT5e - 22 AWG - TPE - Black OLF2170454
This ETHERLINE® ROBUST FR cable is a chemical-resistant industrial Ethernet cable for flexible applications Flame retardant jacket Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170454. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170454 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant Flame-retardant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 37

This ETHERLINE® ROBUST FR cable is a chemical-resistant industrial Ethernet cable for flexible applications

  • Flame retardant jacket
  • Ozone-, UV-, and weather resistant jacket
  • Low smoke density
  • Halogen-free materials LAPP part number 2170454.

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170454 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant Flame-retardant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 37

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170454
Product Name 2170454 - LAPP ETHERLINE® ROBUST FR CAT5e - 22 AWG - TPE - Black
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Length 24.61 ft (75 dm)
Connector Type straight M12 male connector D-coded moulded with vibration protection
View Details
Cable CAN LED Indication for LAN-XI, 3m - ZH-0717--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 100Base-TX
Application Networking
View Details