Lapp Tannehill 2170453 - LAPP ETHERLINE® ROBUST CAT7 - 26 AWG - TPE - Black OLF2170453

Description
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170453. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170453 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 24
Description
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170453. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170453 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 24

Suppliers

Company
Product
Description
Supplier Links
2170453 - LAPP ETHERLINE® ROBUST CAT7 - 26 AWG - TPE - Black - OLF2170453 - Lapp Tannehill
Savage, MN, United States
2170453 - LAPP ETHERLINE® ROBUST CAT7 - 26 AWG - TPE - Black
OLF2170453
2170453 - LAPP ETHERLINE® ROBUST CAT7 - 26 AWG - TPE - Black OLF2170453
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170453. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170453 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 24

This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications

  • Ozone-, UV-, and weather resistant jacket
  • Low smoke density
  • Halogen-free materials LAPP part number 2170453.

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170453 AVAILABILITY : In Stock TYPE : CAT7 PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 24

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170453
Product Name 2170453 - LAPP ETHERLINE® ROBUST CAT7 - 26 AWG - TPE - Black
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Connector Type RJ-45; mounted RJ45 male connector
View Details
LAN Cable WQ2429, 2m - WL-3222--- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 10Base-T; 100Base-TX
Application Networking
View Details