Lapp Tannehill 2170450 - LAPP ETHERLINE® TRAY CAT5e - Flexible - 22 AWG - PVC - Green OLF2170450

Description
This ETHERLINE&rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure. Suitable for EtherCAT, EtherNet I/P applications PLTC (power limited tray cable) for protected use on cable trays Foil and braid shield protect against EMI and can be used in areas where reliable transmission is key LAPP part number 2170450. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170450 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.6 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Thermoplastic TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant Flame-retardant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Flexible applications cable trays industrial machinery and plant infrastructure. WEIGHT LBS/MFT : 77
Description
This ETHERLINE&rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure. Suitable for EtherCAT, EtherNet I/P applications PLTC (power limited tray cable) for protected use on cable trays Foil and braid shield protect against EMI and can be used in areas where reliable transmission is key LAPP part number 2170450. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170450 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.6 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Thermoplastic TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant Flame-retardant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Flexible applications cable trays industrial machinery and plant infrastructure. WEIGHT LBS/MFT : 77

Suppliers

Company
Product
Description
Supplier Links
2170450 - LAPP ETHERLINE® TRAY CAT5e - Flexible - 22 AWG - PVC - Green - OLF2170450 - Lapp Tannehill
Savage, MN, United States
2170450 - LAPP ETHERLINE® TRAY CAT5e - Flexible - 22 AWG - PVC - Green
OLF2170450
2170450 - LAPP ETHERLINE® TRAY CAT5e - Flexible - 22 AWG - PVC - Green OLF2170450
This ETHERLINE&rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure. Suitable for EtherCAT, EtherNet I/P applications PLTC (power limited tray cable) for protected use on cable trays Foil and braid shield protect against EMI and can be used in areas where reliable transmission is key LAPP part number 2170450. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170450 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.6 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Thermoplastic TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant Flame-retardant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Flexible applications cable trays industrial machinery and plant infrastructure. WEIGHT LBS/MFT : 77

This ETHERLINE&rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure.

  • Suitable for EtherCAT, EtherNet I/P applications
  • PLTC (power limited tray cable) for protected use on cable trays
  • Foil and braid shield protect against EMI and can be used in areas where reliable transmission is key LAPP part number 2170450.

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170450 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherNet/IP PoE TRAY RATINGS : UL PLTC SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.6 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Thermoplastic TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Oil-resistant Flame-retardant STANDARDS/APPROVALS : UL Approved UL PLTC APPLICATION : Flexible applications cable trays industrial machinery and plant infrastructure. WEIGHT LBS/MFT : 77

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170450
Product Name 2170450 - LAPP ETHERLINE® TRAY CAT5e - Flexible - 22 AWG - PVC - Green
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Application Networking
Cable Type Cat 6
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Application Networking; Instrumentation and Control
Cable Length 75.46 ft (230 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
Modular Cable Assemblies - RJE1Y16305152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Application Networking
View Details
2 suppliers