LAPP UNITRONIC® BUS DeviceNet FD Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. DeviceNet bus systems; cable tracks and moving machine parts; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170345.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170345 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : -40°F to +167°F -40°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170345 |
| Product Name | 2170345 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PUR |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Foil |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 4 # |