LAPP UNITRONIC® BUS PB FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for highly flexible applications like cable tracks & moving machine parts; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170322.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170322 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170322 |
| Product Name | 2170322 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR - Fast Connect |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 2 # |