This LAPP ETHERLINE® 4 pair CAT5e cable is designed for flexible applications and comes with a foil and braid shield for EMI protection. Jacket is a Low Smoke Zero Halogen (LSZH) compound for applications where human safety and damage to electronic components are a concern. LAPP part number 2170299.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170299 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 26 NUMBER OF PAIRS : 4 pair STRAND COUNT : 7 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.1 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Polyethylene TEMPERATURE : 23°F to +122°F -5°C to +50°C VOLTAGE : 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 32
| Lapp Tannehill | |
|---|---|
| Product Category | Network Cables |
| Product Number | OLF2170299 |
| Product Name | 2170299 - LAPP ETHERLINE® 4 Pair: CAT5e Flexible - 26 AWG - LSZH - Teal |
| Cable Type | Cat 5 |