The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170297.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170297 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 24 NUMBER OF PAIRS : 5 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 1000V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms. WEIGHT LBS/MFT : 42
| Lapp Tannehill | |
|---|---|
| Product Category | Network Cables |
| Product Number | OLF2170297 |
| Product Name | 2170297 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Polyurethane (PUR) - Teal |
| Cable Type | Cat 5 |