Lapp Tannehill 2170296 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Halogen Free - Teal OLF2170296

Description
The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170296. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170296 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 1000V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms. WEIGHT LBS/MFT : 36
Description
The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170296. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170296 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 1000V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms. WEIGHT LBS/MFT : 36

Suppliers

Company
Product
Description
Supplier Links
2170296 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Halogen Free - Teal - OLF2170296 - Lapp Tannehill
Savage, MN, United States
2170296 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Halogen Free - Teal
OLF2170296
2170296 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Halogen Free - Teal OLF2170296
The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170296. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170296 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 1000V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms. WEIGHT LBS/MFT : 36

The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170296.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170296 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 24 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 1000V MIN BEND RADIUS : 8x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Stationary applications; industrial field and cell level networking; PLCs sensors and other network devices; dry and damp rooms. WEIGHT LBS/MFT : 36

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170296
Product Name 2170296 - LAPP ETHERLINE® 4 Pair: CAT5e Stationary - 24 AWG - Halogen Free - Teal
Cable Type Cat 5
Unlock Full Specs
to access all available technical data