Lapp Tannehill 2170289 - LAPP ETHERLINE® 2 Pair: CAT5e Continuous Flex - 26AWG - Teal OLF2170289

Description
This LAPP ETHERLINE® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications. It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the transmission requirements for Category 5 and are suitable for EtherCAT® & EtherNet I/P applications. Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170289 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170289 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.1 CONDUCTOR COLOR : white/orange & orange white/green & green CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyolefin TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 32
Description
This LAPP ETHERLINE® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications. It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the transmission requirements for Category 5 and are suitable for EtherCAT® & EtherNet I/P applications. Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170289 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170289 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.1 CONDUCTOR COLOR : white/orange & orange white/green & green CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyolefin TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 32

Suppliers

Company
Product
Description
Supplier Links
2170289 - LAPP ETHERLINE® 2 Pair: CAT5e Continuous Flex - 26AWG - Teal - OLF2170289 - Lapp Tannehill
Savage, MN, United States
2170289 - LAPP ETHERLINE® 2 Pair: CAT5e Continuous Flex - 26AWG - Teal
OLF2170289
2170289 - LAPP ETHERLINE® 2 Pair: CAT5e Continuous Flex - 26AWG - Teal OLF2170289
This LAPP ETHERLINE® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications. It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the transmission requirements for Category 5 and are suitable for EtherCAT® & EtherNet I/P applications. Double screening ensures high transmission reliability in areas with EMI Highly oil- and abrasion-resistant Polyurethane (PUR) jacket Conforms to PROFINET® standard Suitable for EtherCAT® and EtherNet/IP applications Fast connect style allows for quick installation Suitable for POE per IEEE 802.3at LAPP part number 2170289 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170289 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.1 CONDUCTOR COLOR : white/orange & orange white/green & green CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyolefin TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 32

This LAPP ETHERLINE® CAT5e cable is a 26 AWG industrial Ethernet cable for continuous flex applications. It provides reliable network communication in demanding industrial environments. The high quality shield assures protection from EMI. Cables meet the transmission requirements for Category 5 and are suitable for EtherCAT® & EtherNet I/P applications.

  • Double screening ensures high transmission reliability in areas with EMI
  • Highly oil- and abrasion-resistant Polyurethane (PUR) jacket
  • Conforms to PROFINET® standard
  • Suitable for EtherCAT® and EtherNet/IP applications
  • Fast connect style allows for quick installation
  • Suitable for POE per IEEE 802.3at
  • LAPP part number 2170289

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170289 AVAILABILITY : In Stock TYPE : CAT5e PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Continuous Flex AWG/GAUGE : 26 NUMBER OF PAIRS : 2 pair STRAND COUNT : 19 SHIELDING : Foil Braid NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.1 CONDUCTOR COLOR : white/orange & orange white/green & green CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyolefin TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Halogen-free Highly oil-resistant UV-resistant Abrasion-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Continuous flex applications; cable tracks cordests wiring of network devices dry or damp environments. WEIGHT LBS/MFT : 32

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLF2170289
Product Name 2170289 - LAPP ETHERLINE® 2 Pair: CAT5e Continuous Flex - 26AWG - Teal
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 615 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5
Rated Voltage 0.9000 kilovolts
View Details
M8/M12 Cable Assemblies - TAD14841111-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers