LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170236.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170236 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC/PE NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170236 |
| Product Name | 2170236 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Black - PVC/PE - Reinforced jacket |
| Cable Jacket | Polyvinyl Chloride; PVC/PE |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 2 # |