Lapp Tannehill 2170214 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/2 Pair - Violet OLF2170214

Description
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170214. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170214 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170214. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170214 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170214 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/2 Pair - Violet - OLF2170214 - Lapp Tannehill
Savage, MN, United States
2170214 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/2 Pair - Violet
OLF2170214
2170214 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/2 Pair - Violet OLF2170214
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170214. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170214 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170214.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170214 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Serial Cables
Product Number OLF2170214
Product Name 2170214 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/2 Pair - Violet
Serial Cable Type RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Category Cable Assembly
Serial Cable Type RS485
View Details
Serial Cables - 2369142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
SLC 5/03 Programmer RS-232 Cable - 1747-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Standards / Certifications KC,MARINE
View Details
USB - 10133304-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details