Lapp Tannehill 2170213 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/1 Pair - Violet OLF2170213

Description
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170213 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170213 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170213 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/1 Pair - Violet - OLF2170213 - Lapp Tannehill
Savage, MN, United States
2170213 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/1 Pair - Violet
OLF2170213
2170213 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/1 Pair - Violet OLF2170213
LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170213 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS LD FD P cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170213.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170213 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 6 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Serial Cables
Product Number OLF2170213
Product Name 2170213 - LAPP UNITRONIC® Bus LD FD P Bus Cable - 24 AWG/1 Pair - Violet
Serial Cable Type RS422; RS485
Unlock Full Specs
to access all available technical data