Lapp Tannehill 2170204 - LAPP UNITRONIC® Bus LD Bus Cable - 24 AWG/2 Pair - Violet OLF2170204

Description
LAPP UNITRONIC® BUS LD cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170204 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS LD cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170204 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170204 - LAPP UNITRONIC® Bus LD Bus Cable - 24 AWG/2 Pair - Violet - OLF2170204 - Lapp Tannehill
Savage, MN, United States
2170204 - LAPP UNITRONIC® Bus LD Bus Cable - 24 AWG/2 Pair - Violet
OLF2170204
2170204 - LAPP UNITRONIC® Bus LD Bus Cable - 24 AWG/2 Pair - Violet OLF2170204
LAPP UNITRONIC® BUS LD cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170204 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS LD cables are built after the RS-422 and RS-485 standards and are robust solutions for transmitting data over long distances and noisy environments. Stranded copper conductors and high-performance insulation optimize flexing endurance. Tinned copper braid provides superior EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170204.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170204 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Modbus Modulink P RS-485 & RS-422 SUCOnet P Varinet-P SERIES : UNITRONIC® BUS LD / LD FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Serial Cables
Product Number OLF2170204
Product Name 2170204 - LAPP UNITRONIC® Bus LD Bus Cable - 24 AWG/2 Pair - Violet
Serial Cable Type RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Serial Cable Type USB2.0
Application Instrumentation, Security, Storage and Communication
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-A to USB-C
Cable Length 6 ft (18.29 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Product Category Cable Assembly
View Details