Lapp Tannehill 201625 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 25 Conductors - Black OLF201625

Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201625 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.706 NOMINAL OD (MM) : 17.9 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC
Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201625 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.706 NOMINAL OD (MM) : 17.9 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Suppliers

Company
Product
Description
Supplier Links
201625 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 25 Conductors - Black - OLF201625 - Lapp Tannehill
Savage, MN, United States
201625 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 25 Conductors - Black
OLF201625
201625 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 25 Conductors - Black OLF201625
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201625 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.706 NOMINAL OD (MM) : 17.9 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201625.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201625 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.706 NOMINAL OD (MM) : 17.9 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF201625
Product Name 201625 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 25 Conductors - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC VNTC
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details