Lapp Tannehill 19035900 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - Metric M20 - No Dust Cover Included OLF19035900

Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with Metric M20 threading. No dust cover included. Order LAPP part number 19035900 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19035900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with Metric M20 threading. No dust cover included. Order LAPP part number 19035900 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19035900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19035900 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - Metric M20 - No Dust Cover Included - OLF19035900 - Lapp Tannehill
Savage, MN, United States
19035900 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - Metric M20 - No Dust Cover Included
OLF19035900
19035900 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - Metric M20 - No Dust Cover Included OLF19035900
LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with Metric M20 threading. No dust cover included. Order LAPP part number 19035900 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19035900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard double-entry surface mount base is a single lever connector with Metric M20 threading. No dust cover included. Order LAPP part number 19035900 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19035900 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M20 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19035900
Product Name 19035900 - LAPP EPIC® HB 10 - Standard Double-Entry Surface Mount Base - Metric M20 - No Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers