Lapp Tannehill 19024000 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - Metric M25 - Standard Profile OLF19024000

Description
LAPP's EPIC® HB 6 cable coupler hood connector is a Metric M25 standard profile coupler with single lever. Metric couplers do not come with a neck. Order today using LAPP part number 19024000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19024000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 cable coupler hood connector is a Metric M25 standard profile coupler with single lever. Metric couplers do not come with a neck. Order today using LAPP part number 19024000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19024000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
19024000 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - Metric M25 - Standard Profile - OLF19024000 - Lapp Tannehill
Savage, MN, United States
19024000 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - Metric M25 - Standard Profile
OLF19024000
19024000 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - Metric M25 - Standard Profile OLF19024000
LAPP's EPIC® HB 6 cable coupler hood connector is a Metric M25 standard profile coupler with single lever. Metric couplers do not come with a neck. Order today using LAPP part number 19024000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19024000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 cable coupler hood connector is a Metric M25 standard profile coupler with single lever. Metric couplers do not come with a neck. Order today using LAPP part number 19024000.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 19024000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF19024000
Product Name 19024000 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - Metric M25 - Standard Profile
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details