LAPP H05VV-F Cordage, 18 AWG 4 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe.
LAPP part number 16011193
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011193 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF16011193 |
| Product Name | 16011193 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 18 AWG 4 Conductor - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |