Lapp Tannehill 16011123 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 14 AWG 5 Conductor - Black OLF16011123

Description
LAPP H05VV-F Cordage, 14 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011123 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011123 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H05VV-F Cordage, 14 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011123 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011123 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
16011123 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 14 AWG 5 Conductor - Black - OLF16011123 - Lapp Tannehill
Savage, MN, United States
16011123 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 14 AWG 5 Conductor - Black
OLF16011123
16011123 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 14 AWG 5 Conductor - Black OLF16011123
LAPP H05VV-F Cordage, 14 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011123 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011123 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H05VV-F Cordage, 14 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe.

LAPP part number 16011123
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011123 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF16011123
Product Name 16011123 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 14 AWG 5 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
FEP Multiconductor Cable - CZ 1215-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details