Lapp Tannehill 16001113 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 6 AWG 5 Conductor - Black OLF16001113

Description
LAPP H07RN-F Cordage, 6 AWG 5 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 16001113 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16001113 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Cordage, 6 AWG 5 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 16001113 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16001113 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
16001113 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 6 AWG 5 Conductor - Black - OLF16001113 - Lapp Tannehill
Savage, MN, United States
16001113 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 6 AWG 5 Conductor - Black
OLF16001113
16001113 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 6 AWG 5 Conductor - Black OLF16001113
LAPP H07RN-F Cordage, 6 AWG 5 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 16001113 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16001113 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Cordage, 6 AWG 5 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 16001113
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16001113 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF16001113
Product Name 16001113 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 6 AWG 5 Conductor - Black
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details