Lapp Tannehill 1600103 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 16 AWG 3 Conductor - Black OLF1600103

Description
LAPP H07RN-F Cordage, 16 AWG 3 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 1600103 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1600103 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H07RN-F Cordage, 16 AWG 3 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 1600103 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1600103 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1600103 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 16 AWG 3 Conductor - Black - OLF1600103 - Lapp Tannehill
Savage, MN, United States
1600103 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 16 AWG 3 Conductor - Black
OLF1600103
1600103 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 16 AWG 3 Conductor - Black OLF1600103
LAPP H07RN-F Cordage, 16 AWG 3 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage. LAPP part number 1600103 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1600103 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H07RN-F Cordage, 16 AWG 3 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage.

LAPP part number 1600103
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1600103 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1600103
Product Name 1600103 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 16 AWG 3 Conductor - Black
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 1127813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534026 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details