Lapp Tannehill 1249663 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 19 AWG - Dark blue OLF1249663

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249663 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Dark blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.7 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249663 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Dark blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.7 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249663 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 19 AWG - Dark blue - OLF1249663 - Lapp Tannehill
Savage, MN, United States
1249663 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 19 AWG - Dark blue
OLF1249663
1249663 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 19 AWG - Dark blue OLF1249663
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249663 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Dark blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.7 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249663


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Dark blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.7 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249663
Product Name 1249663 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 19 AWG - Dark blue
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers