Lapp Tannehill 1249607 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - White OLF1249607

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249607 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249607 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249607 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - White - OLF1249607 - Lapp Tannehill
Savage, MN, United States
1249607 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - White
OLF1249607
1249607 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - White OLF1249607
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249607 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249607


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249607
Product Name 1249607 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - White
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data