Lapp Tannehill 1249604 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 18 AWG - White OLF1249604

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249604 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 18 AWG - White - OLF1249604 - Lapp Tannehill
Savage, MN, United States
1249604 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 18 AWG - White
OLF1249604
1249604 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 18 AWG - White OLF1249604
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249604 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249604


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249604 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : White JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249604
Product Name 1249604 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 18 AWG - White
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Miniflyx™ Ultra-flexible Shielded Instrumentation Cable - 1208 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
FEP Multiconductor Cable - CZ 1323-1P - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details