Lapp Tannehill 1249560 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 24 AWG - Brown OLF1249560

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249560 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249560 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 24 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249560 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249560 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 24 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249560 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 24 AWG - Brown - OLF1249560 - Lapp Tannehill
Savage, MN, United States
1249560 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 24 AWG - Brown
OLF1249560
1249560 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 24 AWG - Brown OLF1249560
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249560 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249560 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 24 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249560


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249560 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 24 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249560
Product Name 1249560 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 24 AWG - Brown
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details