LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249547
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249547 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1249547 |
| Product Name | 1249547 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 12 AWG - Blue |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |