Lapp Tannehill 1249545 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Blue OLF1249545

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249545 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249545 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249545 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249545 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249545 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Blue - OLF1249545 - Lapp Tannehill
Savage, MN, United States
1249545 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Blue
OLF1249545
1249545 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Blue OLF1249545
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249545 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249545 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249545


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249545 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249545
Product Name 1249545 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Blue
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details