Lapp Tannehill 1249007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Violet OLF1249007

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Violet - OLF1249007 - Lapp Tannehill
Savage, MN, United States
1249007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Violet
OLF1249007
1249007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Violet OLF1249007
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249007


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249007
Product Name 1249007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Violet
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Cable Assembly - 6094A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details