Lapp Tannehill 1248009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 351 KCMIL 1 Conductor - Orange OLF1248009

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1248009 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1248009 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 351 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.887 NOMINAL OD (MM) : 22.5 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1248009 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1248009 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 351 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.887 NOMINAL OD (MM) : 22.5 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1248009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 351 KCMIL 1 Conductor - Orange - OLF1248009 - Lapp Tannehill
Savage, MN, United States
1248009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 351 KCMIL 1 Conductor - Orange
OLF1248009
1248009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 351 KCMIL 1 Conductor - Orange OLF1248009
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1248009 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1248009 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 351 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.887 NOMINAL OD (MM) : 22.5 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1248009


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1248009 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 351 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Orange JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.887 NOMINAL OD (MM) : 22.5 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1248009
Product Name 1248009 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 351 KCMIL 1 Conductor - Orange
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/500-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers